Capital Lighting, Inc. 1235-580 Large Chandeliers-Candle 345541

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Provence Patina Product Name: 15 Light Chandelier Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Provence Patina Product Name: 15 Light Chandelier Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1235-580 Large Chandeliers-Candle - 345541 - Capital Lighting, Inc.
Columbus, OH, USA
1235-580 Large Chandeliers-Candle
345541
1235-580 Large Chandeliers-Candle 345541
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Provence Patina Product Name: 15 Light Chandelier Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Provence Patina
Product Name: 15 Light Chandelier
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345541
Product Name 1235-580 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details