Capital Lighting, Inc. 1429-281 Mid. Chandeliers-Glass Up 345534

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1429-281 Mid. Chandeliers-Glass Up - 345534 - Capital Lighting, Inc.
Columbus, OH, USA
1429-281 Mid. Chandeliers-Glass Up
345534
1429-281 Mid. Chandeliers-Glass Up 345534
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345534
Product Name 1429-281 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details