Capital Lighting, Inc. 1738-167 Semi-Flush Mts.-Drum Shade 345530

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lathan Bronze Product Name: Three Light Semi Flush Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lathan Bronze Product Name: Three Light Semi Flush Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1738-167 Semi-Flush Mts.-Drum Shade - 345530 - Capital Lighting, Inc.
Columbus, OH, USA
1738-167 Semi-Flush Mts.-Drum Shade
345530
1738-167 Semi-Flush Mts.-Drum Shade 345530
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lathan Bronze Product Name: Three Light Semi Flush Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Lathan Bronze
Product Name: Three Light Semi Flush
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345530
Product Name 1738-167 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details