Capital Lighting, Inc. 4202-290 Sconces-Double Candle 345528

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Finish: Classic Oak Patina Weight: 9.48 Product Name: Two Light Wall Sconce UPC: 747396082882 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Finish: Classic Oak Patina Weight: 9.48 Product Name: Two Light Wall Sconce UPC: 747396082882 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4202-290 Sconces-Double Candle - 345528 - Capital Lighting, Inc.
Columbus, OH, USA
4202-290 Sconces-Double Candle
345528
4202-290 Sconces-Double Candle 345528
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Finish: Classic Oak Patina Weight: 9.48 Product Name: Two Light Wall Sconce UPC: 747396082882 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Finish: Classic Oak Patina
Weight: 9.48
Product Name: Two Light Wall Sconce
UPC: 747396082882
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345528
Product Name 4202-290 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details