Capital Lighting, Inc. 4181-282 Sconces-Single Candle 345526

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Finish: Royal Oak Patina Weight: 2.71 Product Name: One Light Wall Sconce UPC: 747396083049 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Finish: Royal Oak Patina Weight: 2.71 Product Name: One Light Wall Sconce UPC: 747396083049 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4181-282 Sconces-Single Candle - 345526 - Capital Lighting, Inc.
Columbus, OH, USA
4181-282 Sconces-Single Candle
345526
4181-282 Sconces-Single Candle 345526
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Finish: Royal Oak Patina Weight: 2.71 Product Name: One Light Wall Sconce UPC: 747396083049 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Finish: Royal Oak Patina
Weight: 2.71
Product Name: One Light Wall Sconce
UPC: 747396083049
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345526
Product Name 4181-282 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details