Capital Lighting, Inc. 4201-290 Mini Pendants-Rod 345525

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 54.75 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 6 Product Name: One Light Mini Pendant UPC: 747396082875 Glass: Driftwood Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 54.75 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 6 Product Name: One Light Mini Pendant UPC: 747396082875 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4201-290 Mini Pendants-Rod - 345525 - Capital Lighting, Inc.
Columbus, OH, USA
4201-290 Mini Pendants-Rod
345525
4201-290 Mini Pendants-Rod 345525
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 54.75 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 6 Product Name: One Light Mini Pendant UPC: 747396082875 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 54.75
Bulb
Qty: 1
Finish: Classic Oak Patina
Weight: 6
Product Name: One Light Mini Pendant
UPC: 747396082875
Glass: Driftwood
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345525
Product Name 4201-290 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details