Capital Lighting, Inc. 4179-249 Mid. Chandeliers-Candle 345524

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 9 Finish: Liberty Gold Weight: 14.67 Product Name: Nine Light Chandelier UPC: 747396084381 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 9 Finish: Liberty Gold Weight: 14.67 Product Name: Nine Light Chandelier UPC: 747396084381 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4179-249 Mid. Chandeliers-Candle - 345524 - Capital Lighting, Inc.
Columbus, OH, USA
4179-249 Mid. Chandeliers-Candle
345524
4179-249 Mid. Chandeliers-Candle 345524
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 9 Finish: Liberty Gold Weight: 14.67 Product Name: Nine Light Chandelier UPC: 747396084381 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 9
Finish: Liberty Gold
Weight: 14.67
Product Name: Nine Light Chandelier
UPC: 747396084381
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345524
Product Name 4179-249 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details