Capital Lighting, Inc. 4195-84 Mid. Chandeliers-Glass Up 345522

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
4195-84 Mid. Chandeliers-Glass Up - 345522 - Capital Lighting, Inc.
Columbus, OH, USA
4195-84 Mid. Chandeliers-Glass Up
345522
4195-84 Mid. Chandeliers-Glass Up 345522
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345522
Product Name 4195-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details