Capital Lighting, Inc. 4184-282 Mid. Chandeliers-Candle 345521

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.75 Bulb Type: Candelabra Qty: 4 Finish: Royal Oak Patina Weight: 8.64 Product Name: Four Light Mini Chandelier UPC: 747396083063 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.75 Bulb Type: Candelabra Qty: 4 Finish: Royal Oak Patina Weight: 8.64 Product Name: Four Light Mini Chandelier UPC: 747396083063 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4184-282 Mid. Chandeliers-Candle - 345521 - Capital Lighting, Inc.
Columbus, OH, USA
4184-282 Mid. Chandeliers-Candle
345521
4184-282 Mid. Chandeliers-Candle 345521
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.75 Bulb Type: Candelabra Qty: 4 Finish: Royal Oak Patina Weight: 8.64 Product Name: Four Light Mini Chandelier UPC: 747396083063 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 15.75
Bulb
Type: Candelabra
Qty: 4
Finish: Royal Oak Patina
Weight: 8.64
Product Name: Four Light Mini Chandelier
UPC: 747396083063
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345521
Product Name 4184-282 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details