Capital Lighting, Inc. 4185-282 Mid. Chandeliers-Candle 345520

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 20.75 Bulb Type: Candelabra Qty: 5 Finish: Royal Oak Patina Weight: 12.96 Product Name: Five Light Chandelier UPC: 747396083070 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 20.75 Bulb Type: Candelabra Qty: 5 Finish: Royal Oak Patina Weight: 12.96 Product Name: Five Light Chandelier UPC: 747396083070 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4185-282 Mid. Chandeliers-Candle - 345520 - Capital Lighting, Inc.
Columbus, OH, USA
4185-282 Mid. Chandeliers-Candle
345520
4185-282 Mid. Chandeliers-Candle 345520
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 20.75 Bulb Type: Candelabra Qty: 5 Finish: Royal Oak Patina Weight: 12.96 Product Name: Five Light Chandelier UPC: 747396083070 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 20.75
Bulb
Type: Candelabra
Qty: 5
Finish: Royal Oak Patina
Weight: 12.96
Product Name: Five Light Chandelier
UPC: 747396083070
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345520
Product Name 4185-282 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details