Capital Lighting, Inc. 4151-172 Sconces-Single Glass 345506

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Extension: 5.5 Bulb Qty: 1 Finish: Smoked Iron Weight: 3.53 Product Name: One Light Wall Sconce UPC: 747396079684 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Extension: 5.5 Bulb Qty: 1 Finish: Smoked Iron Weight: 3.53 Product Name: One Light Wall Sconce UPC: 747396079684 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4151-172 Sconces-Single Glass - 345506 - Capital Lighting, Inc.
Columbus, OH, USA
4151-172 Sconces-Single Glass
345506
4151-172 Sconces-Single Glass 345506
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Extension: 5.5 Bulb Qty: 1 Finish: Smoked Iron Weight: 3.53 Product Name: One Light Wall Sconce UPC: 747396079684 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.75
Extension: 5.5
Bulb
Qty: 1
Finish: Smoked Iron
Weight: 3.53
Product Name: One Light Wall Sconce
UPC: 747396079684
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345506
Product Name 4151-172 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details