Capital Lighting, Inc. 4153-172 Pendants-Bowl Style 345501

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Qty: 3 Finish: Smoked Iron Weight: 17.04 Product Name: Three Light Foyer Pendant UPC: 747396079707 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Qty: 3 Finish: Smoked Iron Weight: 17.04 Product Name: Three Light Foyer Pendant UPC: 747396079707 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4153-172 Pendants-Bowl Style - 345501 - Capital Lighting, Inc.
Columbus, OH, USA
4153-172 Pendants-Bowl Style
345501
4153-172 Pendants-Bowl Style 345501
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Qty: 3 Finish: Smoked Iron Weight: 17.04 Product Name: Three Light Foyer Pendant UPC: 747396079707 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 50.00
Bulb
Qty: 3
Finish: Smoked Iron
Weight: 17.04
Product Name: Three Light Foyer Pendant
UPC: 747396079707
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345501
Product Name 4153-172 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details