Capital Lighting, Inc. 4155-172 Mid. Chandeliers-Glass Up 345500

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 46.00 Bulb Qty: 5 Finish: Smoked Iron Weight: 21.69 Product Name: Five Light Chandelier UPC: 747396080499 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 46.00 Bulb Qty: 5 Finish: Smoked Iron Weight: 21.69 Product Name: Five Light Chandelier UPC: 747396080499 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4155-172 Mid. Chandeliers-Glass Up - 345500 - Capital Lighting, Inc.
Columbus, OH, USA
4155-172 Mid. Chandeliers-Glass Up
345500
4155-172 Mid. Chandeliers-Glass Up 345500
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 46.00 Bulb Qty: 5 Finish: Smoked Iron Weight: 21.69 Product Name: Five Light Chandelier UPC: 747396080499 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 46.00
Bulb
Qty: 5
Finish: Smoked Iron
Weight: 21.69
Product Name: Five Light Chandelier
UPC: 747396080499
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345500
Product Name 4155-172 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details