Capital Lighting, Inc. 31133/6ASH Island/Pool Table-4 Light + 345494

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035239 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035239 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31133/6ASH Island/Pool Table-4 Light + - 345494 - Capital Lighting, Inc.
Columbus, OH, USA
31133/6ASH Island/Pool Table-4 Light +
345494
31133/6ASH Island/Pool Table-4 Light + 345494
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035239 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119035239
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345494
Product Name 31133/6ASH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details