Capital Lighting, Inc. 31220/4 Foyer/Hall Lanterns-Glass w/Frame 345488

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 32 Product Name: Four Light Lantern UPC: 748119033860 Category: Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 32 Product Name: Four Light Lantern UPC: 748119033860 Category: Lantern

Suppliers

Company
Product
Description
Supplier Links
31220/4 Foyer/Hall Lanterns-Glass w/Frame - 345488 - Capital Lighting, Inc.
Columbus, OH, USA
31220/4 Foyer/Hall Lanterns-Glass w/Frame
345488
31220/4 Foyer/Hall Lanterns-Glass w/Frame 345488
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 32 Product Name: Four Light Lantern UPC: 748119033860 Category: Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Antique Brass
Weight: 32
Product Name: Four Light Lantern
UPC: 748119033860
Category: Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345488
Product Name 31220/4 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details