PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mocha
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 748119033792
Category: Wall Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345487 |
| Product Name | 31201/2 Sconces-Double Candle |
| Application | Residential |