Capital Lighting, Inc. 31213/4 Island/Pool Table-4 Light + 345485

Description
PRODUCT DETAILS / SPECS Height: 51.00 Length 51.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 23 Product Name: Four Light Island UPC: 748119033822 Category: Island
Description
PRODUCT DETAILS / SPECS Height: 51.00 Length 51.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 23 Product Name: Four Light Island UPC: 748119033822 Category: Island

Suppliers

Company
Product
Description
Supplier Links
31213/4 Island/Pool Table-4 Light + - 345485 - Capital Lighting, Inc.
Columbus, OH, USA
31213/4 Island/Pool Table-4 Light +
345485
31213/4 Island/Pool Table-4 Light + 345485
PRODUCT DETAILS / SPECS Height: 51.00 Length 51.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 23 Product Name: Four Light Island UPC: 748119033822 Category: Island

PRODUCT DETAILS / SPECS
Height: 51.00
Length 51.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 23
Product Name: Four Light Island
UPC: 748119033822
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345485
Product Name 31213/4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details