Capital Lighting, Inc. 31202/4 Semi-Flush Mts.-Bowl Style 345484

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mocha Weight: 8 Product Name: Four Light Semi Flush UPC: 748119033785 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mocha Weight: 8 Product Name: Four Light Semi Flush UPC: 748119033785 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31202/4 Semi-Flush Mts.-Bowl Style - 345484 - Capital Lighting, Inc.
Columbus, OH, USA
31202/4 Semi-Flush Mts.-Bowl Style
345484
31202/4 Semi-Flush Mts.-Bowl Style 345484
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mocha Weight: 8 Product Name: Four Light Semi Flush UPC: 748119033785 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mocha
Weight: 8
Product Name: Four Light Semi Flush
UPC: 748119033785
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345484
Product Name 31202/4 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details