Capital Lighting, Inc. 31212/1 Mini Pendants-Rod 345482

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: One Light Pendant UPC: 748119033815 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: One Light Pendant UPC: 748119033815 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31212/1 Mini Pendants-Rod - 345482 - Capital Lighting, Inc.
Columbus, OH, USA
31212/1 Mini Pendants-Rod
345482
31212/1 Mini Pendants-Rod 345482
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: One Light Pendant UPC: 748119033815 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 57.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 11
Product Name: One Light Pendant
UPC: 748119033815
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345482
Product Name 31212/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details