Capital Lighting, Inc. 31210/1 Sconces-Single Glass 345481

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 748119033846 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 748119033846 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31210/1 Sconces-Single Glass - 345481 - Capital Lighting, Inc.
Columbus, OH, USA
31210/1 Sconces-Single Glass
345481
31210/1 Sconces-Single Glass 345481
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 748119033846 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: One Light Wall Sconce
UPC: 748119033846
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345481
Product Name 31210/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details