Capital Lighting, Inc. 31139/3WH Mini Pendants-3 Light Cluster 345478

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119035383 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119035383 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31139/3WH Mini Pendants-3 Light Cluster - 345478 - Capital Lighting, Inc.
Columbus, OH, USA
31139/3WH Mini Pendants-3 Light Cluster
345478
31139/3WH Mini Pendants-3 Light Cluster 345478
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119035383 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119035383
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345478
Product Name 31139/3WH Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details