Capital Lighting, Inc. 31139/1WH Mini Pendants-Cable 345471

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034072 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034072 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31139/1WH Mini Pendants-Cable - 345471 - Capital Lighting, Inc.
Columbus, OH, USA
31139/1WH Mini Pendants-Cable
345471
31139/1WH Mini Pendants-Cable 345471
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034072 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Pendant
UPC: 748119034072
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345471
Product Name 31139/1WH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details