Capital Lighting, Inc. 31141/3L-WH Island/Pool Table-3 Light Bar 345467

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119035420 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119035420 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31141/3L-WH Island/Pool Table-3 Light Bar - 345467 - Capital Lighting, Inc.
Columbus, OH, USA
31141/3L-WH Island/Pool Table-3 Light Bar
345467
31141/3L-WH Island/Pool Table-3 Light Bar 345467
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119035420 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Pendant
UPC: 748119035420
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345467
Product Name 31141/3L-WH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details