Capital Lighting, Inc. 31178/5 Mid. Chandeliers-Glass Up 345459

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Satin Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119033587 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Satin Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119033587 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31178/5 Mid. Chandeliers-Glass Up - 345459 - Capital Lighting, Inc.
Columbus, OH, USA
31178/5 Mid. Chandeliers-Glass Up
345459
31178/5 Mid. Chandeliers-Glass Up 345459
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Satin Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119033587 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Satin Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 748119033587
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345459
Product Name 31178/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details