Capital Lighting, Inc. 31180/1 Sconces-Pocket 345457

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Bathbar UPC: 748119033686 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Bathbar UPC: 748119033686 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31180/1 Sconces-Pocket - 345457 - Capital Lighting, Inc.
Columbus, OH, USA
31180/1 Sconces-Pocket
345457
31180/1 Sconces-Pocket 345457
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Bathbar UPC: 748119033686 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Bathbar
UPC: 748119033686
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345457
Product Name 31180/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details