Capital Lighting, Inc. 31190/2 Sconces-Pocket 345451

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033754 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033754 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31190/2 Sconces-Pocket - 345451 - Capital Lighting, Inc.
Columbus, OH, USA
31190/2 Sconces-Pocket
345451
31190/2 Sconces-Pocket 345451
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033754 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 748119033754
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345451
Product Name 31190/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details