Capital Lighting, Inc. 31191/1 Mini Pendants-Chain 345450

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: One Light Pendant UPC: 748119033747 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: One Light Pendant UPC: 748119033747 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31191/1 Mini Pendants-Chain - 345450 - Capital Lighting, Inc.
Columbus, OH, USA
31191/1 Mini Pendants-Chain
345450
31191/1 Mini Pendants-Chain 345450
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: One Light Pendant UPC: 748119033747 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: One Light Pendant
UPC: 748119033747
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345450
Product Name 31191/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details