Capital Lighting, Inc. 31144/6 Island/Pool Table-4 Light + 345438

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035611 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035611 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31144/6 Island/Pool Table-4 Light + - 345438 - Capital Lighting, Inc.
Columbus, OH, USA
31144/6 Island/Pool Table-4 Light +
345438
31144/6 Island/Pool Table-4 Light + 345438
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035611 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119035611
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345438
Product Name 31144/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details