Capital Lighting, Inc. 31143/6 Island/Pool Table-4 Light + 345431

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035581 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035581 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31143/6 Island/Pool Table-4 Light + - 345431 - Capital Lighting, Inc.
Columbus, OH, USA
31143/6 Island/Pool Table-4 Light +
345431
31143/6 Island/Pool Table-4 Light + 345431
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035581 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119035581
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345431
Product Name 31143/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details