Capital Lighting, Inc. 31163/2 Bathroom Fixtures-Two Lights 345427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bathbar UPC: 748119033655 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bathbar UPC: 748119033655 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31163/2 Bathroom Fixtures-Two Lights - 345427 - Capital Lighting, Inc.
Columbus, OH, USA
31163/2 Bathroom Fixtures-Two Lights
345427
31163/2 Bathroom Fixtures-Two Lights 345427
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bathbar UPC: 748119033655 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Bathbar
UPC: 748119033655
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345427
Product Name 31163/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details