Capital Lighting, Inc. 31173/2 Bathroom Fixtures-Two Lights 345421

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Two Light Bathbar UPC: 748119033617 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Two Light Bathbar UPC: 748119033617 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31173/2 Bathroom Fixtures-Two Lights - 345421 - Capital Lighting, Inc.
Columbus, OH, USA
31173/2 Bathroom Fixtures-Two Lights
345421
31173/2 Bathroom Fixtures-Two Lights 345421
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Two Light Bathbar UPC: 748119033617 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Bathbar
UPC: 748119033617
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345421
Product Name 31173/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details