Capital Lighting, Inc. 31148/1 Mini Pendants-Cable 345404

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034188 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034188 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31148/1 Mini Pendants-Cable - 345404 - Capital Lighting, Inc.
Columbus, OH, USA
31148/1 Mini Pendants-Cable
345404
31148/1 Mini Pendants-Cable 345404
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034188 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 1
Product Name: One Light Pendant
UPC: 748119034188
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345404
Product Name 31148/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details