Capital Lighting, Inc. FR49476BLI Mid. Chandeliers-Glass Up 345399

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Weight: 53 Product Name: Six Light Chandelier UPC: 00640665907216 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia, Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Weight: 53 Product Name: Six Light Chandelier UPC: 00640665907216 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia, Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49476BLI Mid. Chandeliers-Glass Up - 345399 - Capital Lighting, Inc.
Columbus, OH, USA
FR49476BLI Mid. Chandeliers-Glass Up
345399
FR49476BLI Mid. Chandeliers-Glass Up 345399
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Iron Weight: 53 Product Name: Six Light Chandelier UPC: 00640665907216 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia, Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black Iron
Weight: 53
Product Name: Six Light Chandelier
UPC: 00640665907216
Category: Chandelier
Glass: Amber Tint Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia,
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345399
Product Name FR49476BLI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details