Capital Lighting, Inc. 1202SN Exterior -Hanging 345398

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 10.36 Product Name: Two Light Outdoor Fixture UPC: 640665120202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 10.36 Product Name: Two Light Outdoor Fixture UPC: 640665120202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1202SN Exterior -Hanging - 345398 - Capital Lighting, Inc.
Columbus, OH, USA
1202SN Exterior -Hanging
345398
1202SN Exterior -Hanging 345398
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 10.36 Product Name: Two Light Outdoor Fixture UPC: 640665120202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.30
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna
Weight: 10.36
Product Name: Two Light Outdoor Fixture
UPC: 640665120202
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345398
Product Name 1202SN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details