PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sienna
Weight: 13.45
Product Name: Four Light Outdoor Fixture
UPC: 640665120103
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345392 |
| Product Name | 1201SN Exterior -Post/Pier Head |
| Application | Residential; Outdoor |