Capital Lighting, Inc. 1200SN Exterior -Wall Mount 345391

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 10.58 Product Name: Two Light Outdoor Fixture UPC: 640665120035 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 10.58 Product Name: Two Light Outdoor Fixture UPC: 640665120035 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1200SN Exterior -Wall Mount - 345391 - Capital Lighting, Inc.
Columbus, OH, USA
1200SN Exterior -Wall Mount
345391
1200SN Exterior -Wall Mount 345391
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Extension: 9.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 10.58 Product Name: Two Light Outdoor Fixture UPC: 640665120035 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.30
Extension: 9.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna
Weight: 10.58
Product Name: Two Light Outdoor Fixture
UPC: 640665120035
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345391
Product Name 1200SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details