Capital Lighting, Inc. 1805OZ-ESDS Exterior -Wall Mount 345389

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665180527 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665180527 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
1805OZ-ESDS Exterior -Wall Mount - 345389 - Capital Lighting, Inc.
Columbus, OH, USA
1805OZ-ESDS Exterior -Wall Mount
345389
1805OZ-ESDS Exterior -Wall Mount 345389
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665180527 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.25
Extension: 11.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665180527
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345389
Product Name 1805OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details