Capital Lighting, Inc. 1836BZ Exterior -Wall Mt./Flush 345385

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.06 Product Name: One Light Outdoor Fixture UPC: 640665183603 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.06 Product Name: One Light Outdoor Fixture UPC: 640665183603 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1836BZ Exterior -Wall Mt./Flush - 345385 - Capital Lighting, Inc.
Columbus, OH, USA
1836BZ Exterior -Wall Mt./Flush
345385
1836BZ Exterior -Wall Mt./Flush 345385
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.06 Product Name: One Light Outdoor Fixture UPC: 640665183603 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6.06
Product Name: One Light Outdoor Fixture
UPC: 640665183603
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345385
Product Name 1836BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details