Capital Lighting, Inc. 1204SN Exterior -Wall Mount 345377

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.80 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.23 Product Name: Three Light Outdoor Fixture UPC: 640665120400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.80 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.23 Product Name: Three Light Outdoor Fixture UPC: 640665120400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1204SN Exterior -Wall Mount - 345377 - Capital Lighting, Inc.
Columbus, OH, USA
1204SN Exterior -Wall Mount
345377
1204SN Exterior -Wall Mount 345377
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.80 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.23 Product Name: Three Light Outdoor Fixture UPC: 640665120400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.80
Extension: 9.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 13.23
Product Name: Three Light Outdoor Fixture
UPC: 640665120400
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345377
Product Name 1204SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details