Capital Lighting, Inc. 1205SN Exterior -Wall Mount 345376

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 14.99 Product Name: Four Light Outdoor Fixture UPC: 640665120509 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 14.99 Product Name: Four Light Outdoor Fixture UPC: 640665120509 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
1205SN Exterior -Wall Mount - 345376 - Capital Lighting, Inc.
Columbus, OH, USA
1205SN Exterior -Wall Mount
345376
1205SN Exterior -Wall Mount 345376
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 14.99 Product Name: Four Light Outdoor Fixture UPC: 640665120509 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 11.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sienna
Weight: 14.99
Product Name: Four Light Outdoor Fixture
UPC: 640665120509
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345376
Product Name 1205SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details