Capital Lighting, Inc. 1205SN-ES Exterior -Wall Mount 345373

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665120523 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665120523 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
1205SN-ES Exterior -Wall Mount - 345373 - Capital Lighting, Inc.
Columbus, OH, USA
1205SN-ES Exterior -Wall Mount
345373
1205SN-ES Exterior -Wall Mount 345373
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665120523 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 11.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665120523
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345373
Product Name 1205SN-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details