Capital Lighting, Inc. 1481MB Exterior -Post/Pier Head 345365

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Museum Black Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 640665148107 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Museum Black Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 640665148107 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1481MB Exterior -Post/Pier Head - 345365 - Capital Lighting, Inc.
Columbus, OH, USA
1481MB Exterior -Post/Pier Head
345365
1481MB Exterior -Post/Pier Head 345365
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Museum Black Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 640665148107 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Museum Black
Weight: 10
Product Name: Two Light Outdoor Fixture
UPC: 640665148107
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345365
Product Name 1481MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details