Capital Lighting, Inc. 1480MB Exterior -Wall Mount 345362

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Museum Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665148008 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Museum Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665148008 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
1480MB Exterior -Wall Mount - 345362 - Capital Lighting, Inc.
Columbus, OH, USA
1480MB Exterior -Wall Mount
345362
1480MB Exterior -Wall Mount 345362
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Museum Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665148008 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Museum Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665148008
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345362
Product Name 1480MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details