Capital Lighting, Inc. 1336MO-DS Exterior -Wall Mount 345361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665133639 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665133639 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1336MO-DS Exterior -Wall Mount - 345361 - Capital Lighting, Inc.
Columbus, OH, USA
1336MO-DS Exterior -Wall Mount
345361
1336MO-DS Exterior -Wall Mount 345361
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mocha Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665133639 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mocha
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665133639
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345361
Product Name 1336MO-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details