Capital Lighting, Inc. 1805BK-LED Exterior -Wall Mount 345352

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665980530 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665980530 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
1805BK-LED Exterior -Wall Mount - 345352 - Capital Lighting, Inc.
Columbus, OH, USA
1805BK-LED Exterior -Wall Mount
345352
1805BK-LED Exterior -Wall Mount 345352
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665980530 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.25
Extension: 11.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665980530
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345352
Product Name 1805BK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details