Capital Lighting, Inc. 1805BK-ES Exterior -Wall Mount 345351

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665980516 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665980516 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
1805BK-ES Exterior -Wall Mount - 345351 - Capital Lighting, Inc.
Columbus, OH, USA
1805BK-ES Exterior -Wall Mount
345351
1805BK-ES Exterior -Wall Mount 345351
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665980516 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.25
Extension: 11.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665980516
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345351
Product Name 1805BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details