Capital Lighting, Inc. 1335MB-LED Exterior -Wall Mount 345348

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133561 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133561 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1335MB-LED Exterior -Wall Mount - 345348 - Capital Lighting, Inc.
Columbus, OH, USA
1335MB-LED Exterior -Wall Mount
345348
1335MB-LED Exterior -Wall Mount 345348
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133561 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 13.75
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Museum Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665133561
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345348
Product Name 1335MB-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details