Capital Lighting, Inc. 1750VZ Exterior -Wall Mount 345338

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.30 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 640665175004 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.30 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 640665175004 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1750VZ Exterior -Wall Mount - 345338 - Capital Lighting, Inc.
Columbus, OH, USA
1750VZ Exterior -Wall Mount
345338
1750VZ Exterior -Wall Mount 345338
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.30 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 640665175004 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.30
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Victorian Bronze
Weight: 8.8
Product Name: Three Light Outdoor Fixture
UPC: 640665175004
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345338
Product Name 1750VZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details