PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Museum Black
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665148701
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345334 |
| Product Name | 1487MB Exterior -Post/Pier Head |
| Application | Residential; Outdoor |