Capital Lighting, Inc. 1804OP-LED Exterior -Wall Mount 345328

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Olde Penny Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665180473 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Olde Penny Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665180473 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1804OP-LED Exterior -Wall Mount - 345328 - Capital Lighting, Inc.
Columbus, OH, USA
1804OP-LED Exterior -Wall Mount
345328
1804OP-LED Exterior -Wall Mount 345328
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Olde Penny Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665180473 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Olde Penny
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665180473
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345328
Product Name 1804OP-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details